Vishay Precision Group Surface Mount Resistors CRCW080511K0FKEA

Description
Vishay CRCW080511K0FKEA
Request a Quote Datasheet
Description
Vishay CRCW080511K0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790831
Surface Mount Resistors 6790831
Vishay CRCW080511K0FKEA

Vishay CRCW080511K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-11.0KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.0KCCT-ND
Chip Resistor - Surface Mount 541-11.0KCCT-ND
11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.0KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.0KCDKR-ND
Chip Resistor - Surface Mount 541-11.0KCDKR-ND
11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.0KCTR-ND
Chip Resistor - Surface Mount 541-11.0KCTR-ND
11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 150V 125mW Resistor - 52-CRCW080511K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 125mW Resistor
52-CRCW080511K0FKEA
SMD 150V 125mW Resistor 52-CRCW080511K0FKEA
0805 Thick Film Resistor, 11kR, 1%, 150V, 125mW, SMD Product overview: CRCW080511K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080511K0FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 11kR, 1%, 150V, 125mW, SMD Product overview: CRCW080511K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080511K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors- Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors- Chip Resistor - Surface Mount
Resistors- Chip Resistor - Surface Mount
Manufacturer: Vishay Dale Category: Resistors- Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Resistance: 11 kOhms Operating Temperature: -55°C ~ 155°C Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: Vishay Dale
Category: Resistors- Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Resistance: 11 kOhms
Operating Temperature: -55°C ~ 155°C
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now Datasheet
CRCW080511K0FKEA - CRCW080511K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080511K0FKEA
CRCW080511K0FKEA
CRCW080511K0FKEA CRCW080511K0FKEA
CRCW080511K0FKEA

CRCW080511K0FKEA

Supplier's Site
Res, Thick Film, 11K, 1%, 0.125W, 0805; Resistance Vishay - 52K9818 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K, 1%, 0.125W, 0805; Resistance Vishay
52K9818
Res, Thick Film, 11K, 1%, 0.125W, 0805; Resistance Vishay 52K9818
RES, THICK FILM, 11K, 1%, 0.125W, 0805; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 11K, 1%, 0.125W, 0805; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 11K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4251 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4251
Res, Thick Film, 11K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4251
RES, THICK FILM, 11K, 1%, 0.125W, 0805, REEL; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 11K, 1%, 0.125W, 0805, REEL; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 11 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5437 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 11 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5437
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 11 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5437
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 11 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 11 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6790831 541-11.0KCCT-ND 52-CRCW080511K0FKEA CRCW080511K0FKEA 52K9818 42K4251 61M5437
Product Name Surface Mount Resistors Chip Resistor - Surface Mount SMD 150V 125mW Resistor Resistors- Chip Resistor - Surface Mount CRCW080511K0FKEA Res, Thick Film, 11K, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 11K, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 11 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details