Vishay Intertechnology, Inc. RES 118 OHM 1/8W 1% 0805 SMD CRCW0805118RFKTA

Description
RES 118ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 118ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 1/8W 1% 0805 SMD - CRCW0805118RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1/8W 1% 0805 SMD
CRCW0805118RFKTA
RES 118 OHM 1/8W 1% 0805 SMD CRCW0805118RFKTA
RES 118ohm 1/8W 1% 0805 SMD

RES 118ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805118RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805118RFKTA-ND
Chip Resistor - Surface Mount CRCW0805118RFKTA-ND
118 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

118 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 118R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4776 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 118R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4776
Res, Thick Film, 118R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4776
RES, THICK FILM, 118R, 1%, 0.125W, 0805, REEL; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 118R, 1%, 0.125W, 0805, REEL; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805118RFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805118RFKTA
Chip Resistor - Surface Mount CRCW0805118RFKTA
RES SMD 118 OHM 1% 1/8W 0805

RES SMD 118 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0805118RFKTA CRCW0805118RFKTA-ND 07J4776 CRCW0805118RFKTA
Product Name RES 118 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 118R, 1%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 118 ohms 118 ohms 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers