Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 118 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805118RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 118 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 118 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 118 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4454 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 118 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4454
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 118 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4454
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 118 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 118 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4454
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 118 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details