Vishay Precision Group RES 118K OHM 1/8W 1% 0805 SMD CRCW0805118KFKTA

Description
RES 118Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 118Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118K OHM 1/8W 1% 0805 SMD - CRCW0805118KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 1/8W 1% 0805 SMD
CRCW0805118KFKTA
RES 118K OHM 1/8W 1% 0805 SMD CRCW0805118KFKTA
RES 118Kohm 1/8W 1% 0805 SMD

RES 118Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805118KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805118KFKTA-ND
Chip Resistor - Surface Mount CRCW0805118KFKTA-ND
118 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

118 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805118KFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805118KFKTA
Chip Resistor - Surface Mount CRCW0805118KFKTA
RES SMD 118K OHM 1% 1/8W 0805

RES SMD 118K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistor, Thick Film, 118Kohm, 125Mw, 1%; Resistance Vishay - 36C9413 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 118Kohm, 125Mw, 1%; Resistance Vishay
36C9413
Resistor, Thick Film, 118Kohm, 125Mw, 1%; Resistance Vishay 36C9413
RESISTOR, THICK FILM, 118KOHM, 125mW, 1%; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 118KOHM, 125mW, 1%; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 118K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4779 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 118K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4779
Res, Thick Film, 118K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4779
RES, THICK FILM, 118K, 1%, 0.125W, 0805, REEL; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 118K, 1%, 0.125W, 0805, REEL; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0805118KFKTA CRCW0805118KFKTA-ND CRCW0805118KFKTA 36C9413
Product Name RES 118K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 118Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 118000 ohms 118000 ohms 118000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567787 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details