Vishay Precision Group Chip Resistor - Surface Mount CRCW0805118KFKEA

Description
118 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
118 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-118KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-118KCTR-ND
Chip Resistor - Surface Mount 541-118KCTR-ND
118 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

118 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-118KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-118KCCT-ND
Chip Resistor - Surface Mount 541-118KCCT-ND
118 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

118 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-118KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-118KCDKR-ND
Chip Resistor - Surface Mount 541-118KCDKR-ND
118 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

118 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805118KFKEA - CRCW0805118KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805118KFKEA
CRCW0805118KFKEA
CRCW0805118KFKEA CRCW0805118KFKEA
CRCW0805118KFKEA

CRCW0805118KFKEA

Supplier's Site
Res, Thick Film, 118K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4263 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 118K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4263
Res, Thick Film, 118K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4263
RES, THICK FILM, 118K, 1%, 0.125W, 0805, REEL; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 118K, 1%, 0.125W, 0805, REEL; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 118K, 1%, 0.125W, 0805; Resistance Vishay - 52K9834 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 118K, 1%, 0.125W, 0805; Resistance Vishay
52K9834
Res, Thick Film, 118K, 1%, 0.125W, 0805; Resistance Vishay 52K9834
RES, THICK FILM, 118K, 1%, 0.125W, 0805; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 118K, 1%, 0.125W, 0805; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-118KCTR-ND CRCW0805118KFKEA 42K4263
Product Name Chip Resistor - Surface Mount CRCW0805118KFKEA Res, Thick Film, 118K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details