Vishay Intertechnology, Inc. CRCW0805115RFKTA CRCW0805115RFKTA

Description
CRCW0805115RFKTA
Request a Quote Datasheet
Description
CRCW0805115RFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0805115RFKTA - CRCW0805115RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805115RFKTA
CRCW0805115RFKTA
CRCW0805115RFKTA CRCW0805115RFKTA
CRCW0805115RFKTA

CRCW0805115RFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805115RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805115RFKTA-ND
Chip Resistor - Surface Mount CRCW0805115RFKTA-ND
115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 115 Ohm, 125Mw, 1%; Resistance Vishay - 07J4771 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 115 Ohm, 125Mw, 1%; Resistance Vishay
07J4771
Resistor, Thick Film, 115 Ohm, 125Mw, 1%; Resistance Vishay 07J4771
RESISTOR, THICK FILM, 115 OHM, 125mW, 1%; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

RESISTOR, THICK FILM, 115 OHM, 125mW, 1%; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805115RFKTA CRCW0805115RFKTA-ND 07J4771
Product Name CRCW0805115RFKTA Chip Resistor - Surface Mount Resistor, Thick Film, 115 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 115 ohms 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details