Vishay Precision Group Thick Film Resistors - SMD 1/8watt 115ohms 1% 100ppm CRCW0805115RFKEA

Description
Thick Film Resistors - SMD 1/8watt 115ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 115ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 115ohms 1% 100ppm - CRCW0805115RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 115ohms 1% 100ppm
CRCW0805115RFKEA
Thick Film Resistors - SMD 1/8watt 115ohms 1% 100ppm CRCW0805115RFKEA
Thick Film Resistors - SMD 1/8watt 115ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 115ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-115CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-115CCT-ND
Chip Resistor - Surface Mount 541-115CCT-ND
115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-115CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-115CDKR-ND
Chip Resistor - Surface Mount 541-115CDKR-ND
115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-115CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-115CTR-ND
Chip Resistor - Surface Mount 541-115CTR-ND
115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 115R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4262 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 115R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4262
Res, Thick Film, 115R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4262
RES, THICK FILM, 115R, 1%, 0.125W, 0805, REEL; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 115R, 1%, 0.125W, 0805, REEL; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 115R, 1%, 0.125W, 0805; Resistance Vishay - 52K9833 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 115R, 1%, 0.125W, 0805; Resistance Vishay
52K9833
Res, Thick Film, 115R, 1%, 0.125W, 0805; Resistance Vishay 52K9833
RES, THICK FILM, 115R, 1%, 0.125W, 0805; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 115R, 1%, 0.125W, 0805; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805115RFKEA 541-115CCT-ND 42K4262 52K9833
Product Name Thick Film Resistors - SMD 1/8watt 115ohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 115R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 115R, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 115 ohms 115 ohms 115 ohms 115 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD115GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details