Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805113RFKTA

Description
113 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
113 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805113RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805113RFKTA-ND
Chip Resistor - Surface Mount CRCW0805113RFKTA-ND
113 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

113 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805113RFKTA - CRCW0805113RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805113RFKTA
CRCW0805113RFKTA
CRCW0805113RFKTA CRCW0805113RFKTA
CRCW0805113RFKTA

CRCW0805113RFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805113RFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805113RFKTA
Chip Resistor - Surface Mount CRCW0805113RFKTA
RES SMD 113 OHM 1% 1/8W 0805

RES SMD 113 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 113R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4767 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 113R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4767
Res, Thick Film, 113R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4767
RES, THICK FILM, 113R, 1%, 0.125W, 0805, REEL; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 113R, 1%, 0.125W, 0805, REEL; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0805113RFKTA-ND CRCW0805113RFKTA CRCW0805113RFKTA 07J4767
Product Name Chip Resistor - Surface Mount CRCW0805113RFKTA Chip Resistor - Surface Mount Res, Thick Film, 113R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 113 ohms 113 ohms 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD106GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details