Vishay Intertechnology, Inc. RES 113 OHM .33W 1% 0805 SMD CRCW0805113RFKEAHP

Description
RES 113ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 113ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM .33W 1% 0805 SMD - CRCW0805113RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM .33W 1% 0805 SMD
CRCW0805113RFKEAHP
RES 113 OHM .33W 1% 0805 SMD CRCW0805113RFKEAHP
RES 113ohm .33W 1% 0805 SMD

RES 113ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805113RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805113RFKEAHP-ND
Chip Resistor - Surface Mount CRCW0805113RFKEAHP-ND
113 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

113 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805113RFKEAHP CRCW0805113RFKEAHP-ND
Product Name RES 113 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers