Vishay Precision Group Chip Resistor - Surface Mount CRCW0805113KFKEA

Description
113 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
113 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-113KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-113KCTR-ND
Chip Resistor - Surface Mount 541-113KCTR-ND
113 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

113 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-113KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-113KCDKR-ND
Chip Resistor - Surface Mount 541-113KCDKR-ND
113 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

113 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-113KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-113KCCT-ND
Chip Resistor - Surface Mount 541-113KCCT-ND
113 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

113 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:113kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0805113KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:113kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0805113KFKEA
Thick Film ResistorSeries:CRCW; Resistance:113kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805113KFKEA
Thick Film ResistorSeries:CRCW; Resistance:113kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:113kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 113K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4259 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 113K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4259
Res, Thick Film, 113K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4259
RES, THICK FILM, 113K, 1%, 0.125W, 0805, REEL; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 113K, 1%, 0.125W, 0805, REEL; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 113K, 1%, 0.125W, 0805; Resistance Vishay - 52K9830 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 113K, 1%, 0.125W, 0805; Resistance Vishay
52K9830
Res, Thick Film, 113K, 1%, 0.125W, 0805; Resistance Vishay 52K9830
RES, THICK FILM, 113K, 1%, 0.125W, 0805; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 113K, 1%, 0.125W, 0805; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-113KCTR-ND CRCW0805113KFKEA 42K4259
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:113kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Res, Thick Film, 113K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers