Vishay Intertechnology, Inc. RESISTOR, 1.1K, 5%, SMD 0805 CRCW0805112JRT5

Description
RESISTOR, 1.1K, 5%, SMD 0805
Request a Quote
Description
RESISTOR, 1.1K, 5%, SMD 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1.1K, 5%, SMD 0805 - CRCW0805112JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1.1K, 5%, SMD 0805
CRCW0805112JRT5
RESISTOR, 1.1K, 5%, SMD 0805 CRCW0805112JRT5
RESISTOR, 1.1K, 5%, SMD 0805

RESISTOR, 1.1K, 5%, SMD 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805112JRT5
Product Name RESISTOR, 1.1K, 5%, SMD 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details