Vishay Precision Group Chip Resistor - Surface Mount CRCW0805110RFKTA

Description
RES SMD 110 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 110 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805110RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805110RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805110RFKTADKR-ND
RES SMD 110 OHM 1% 1/8W 0805

RES SMD 110 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805110RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805110RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805110RFKTATR-ND
110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805110RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805110RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805110RFKTACT-ND
RES SMD 110 OHM 1% 1/8W 0805

RES SMD 110 OHM 1% 1/8W 0805

Buy Now Datasheet
RES 110 OHM 1/8W 1% 0805 SMD - CRCW0805110RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/8W 1% 0805 SMD
CRCW0805110RFKTA
RES 110 OHM 1/8W 1% 0805 SMD CRCW0805110RFKTA
RES 110ohm 1/8W 1% 0805 SMD

RES 110ohm 1/8W 1% 0805 SMD

Supplier's Site
Thick Film Chip Resistor; Filter Terminals Vishay - 07J4762 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J4762
Thick Film Chip Resistor; Filter Terminals Vishay 07J4762
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0805; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0805; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0805110RFKTADKR-ND CRCW0805110RFKTA 07J4762
Product Name Chip Resistor - Surface Mount RES 110 OHM 1/8W 1% 0805 SMD Thick Film Chip Resistor; Filter Terminals Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details