Vishay Precision Group Surface Mount Resistors CRCW0805110RFKEA

Description
Vishay CRCW0805110RFKEA
Request a Quote Datasheet
Description
Vishay CRCW0805110RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790829
Surface Mount Resistors 6790829
Vishay CRCW0805110RFKEA

Vishay CRCW0805110RFKEA

Supplier's Site
Surface Mount Resistors - 1694502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694502
Surface Mount Resistors 1694502
Vishay CRCW0805110RFKEA

Vishay CRCW0805110RFKEA

Supplier's Site
SMD 110 Ohm 125mW 150V Resistor - 52-CRCW0805110RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 110 Ohm 125mW 150V Resistor
52-CRCW0805110RFKEA
SMD 110 Ohm 125mW 150V Resistor 52-CRCW0805110RFKEA
110 Ohm 1% 0805 Thick Film Resistor, 125mW, 150V, SMD Product overview: CRCW0805110RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110 Ohm, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805110RFKEA can be used for catalog matching and distributor lookup.

110 Ohm 1% 0805 Thick Film Resistor, 125mW, 150V, SMD Product overview: CRCW0805110RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110 Ohm, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805110RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1329058-CRCW0805110RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329058-CRCW0805110RFKEA
Resistors - Chip Resistor - Surface Mount 1329058-CRCW0805110RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1329058-CRCW0805110R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 110 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 110R 1% ET1 E3,541-110CDKR,541-1 10CCT,541-110CTR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329058-CRCW0805110RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 110 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 110R 1% ET1 E3,541-110CDKR,541-110CCT,541-110CTR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110CCT-ND
Chip Resistor - Surface Mount 541-110CCT-ND
110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110CTR-ND
Chip Resistor - Surface Mount 541-110CTR-ND
110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110CDKR-ND
Chip Resistor - Surface Mount 541-110CDKR-ND
110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Series:CRCW; Resistance:110ohm; Resistance Tolerance:+/-1%; Power Rating:125mW; Operating Temperat... - CRCW0805110RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Series:CRCW; Resistance:110ohm; Resistance Tolerance:+/-1%; Power Rating:125mW; Operating Temperat...
CRCW0805110RFKEA
Series:CRCW; Resistance:110ohm; Resistance Tolerance:+/-1%; Power Rating:125mW; Operating Temperat... CRCW0805110RFKEA
Series:CRCW; Resistance:110ohm; Resistance Tolerance:+/-1%; Power Rating:125mW; Operating Temperat...

Series:CRCW; Resistance:110ohm; Resistance Tolerance:+/-1%; Power Rating:125mW; Operating Temperat...

Supplier's Site
Res, Thick Film, 110R, 1%, 0.125W, 0805; Resistance Vishay - 52K9828 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 1%, 0.125W, 0805; Resistance Vishay
52K9828
Res, Thick Film, 110R, 1%, 0.125W, 0805; Resistance Vishay 52K9828
RES, THICK FILM, 110R, 1%, 0.125W, 0805; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 110R, 1%, 0.125W, 0805; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 110R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 81H0779 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 1%, 0.125W, 0805, Reel; Resistance Vishay
81H0779
Res, Thick Film, 110R, 1%, 0.125W, 0805, Reel; Resistance Vishay 81H0779
RES, THICK FILM, 110R, 1%, 0.125W, 0805, REEL; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 110R, 1%, 0.125W, 0805, REEL; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6790829 52-CRCW0805110RFKEA 1329058-CRCW0805110RFKEA 541-110CCT-ND CRCW0805110RFKEA 52K9828 81H0779
Product Name Surface Mount Resistors SMD 110 Ohm 125mW 150V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Series:CRCW; Resistance:110ohm; Resistance Tolerance:+/-1%; Power Rating:125mW; Operating Temperat... Res, Thick Film, 110R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 110R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 110 ohms 110 ohms 110 ohms 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details