Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 110Kohms 5% 200ppm CRCW0805110KJNTA

Description
Thick Film Resistors - SMD 1/8watt 110Kohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 110Kohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 110Kohms 5% 200ppm - CRCW0805110KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 110Kohms 5% 200ppm
CRCW0805110KJNTA
Thick Film Resistors - SMD 1/8watt 110Kohms 5% 200ppm CRCW0805110KJNTA
Thick Film Resistors - SMD 1/8watt 110Kohms 5% 200ppm

Thick Film Resistors - SMD 1/8watt 110Kohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805110KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805110KJNTA-ND
Chip Resistor - Surface Mount CRCW0805110KJNTA-ND
110 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 110K 5% 200 Rt1 Rohs Compliant Vishay - 49P0265 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 110K 5% 200 Rt1 Rohs Compliant Vishay
49P0265
Crcw0805 110K 5% 200 Rt1 Rohs Compliant Vishay 49P0265
CRCW0805 110K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 110K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805110KJNTA CRCW0805110KJNTA-ND 49P0265
Product Name Thick Film Resistors - SMD 1/8watt 110Kohms 5% 200ppm Chip Resistor - Surface Mount Crcw0805 110K 5% 200 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 110000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details