Vishay Precision Group Chip Resistor - Surface Mount CRCW0805110KJNEAC

Description
110 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
110 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805110KJNEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805110KJNEAC-ND
Chip Resistor - Surface Mount CRCW0805110KJNEAC-ND
110 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

110 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805110KJNEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805110KJNEAC
Chip Resistor - Surface Mount CRCW0805110KJNEAC
RES 110K OHM 5% 1/8W 0805

RES 110K OHM 5% 1/8W 0805

Supplier's Site Datasheet
D12/crcw0805-C 200 110K 5% Et1 E3 Rohs Compliant Vishay - 59AC3557 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 200 110K 5% Et1 E3 Rohs Compliant Vishay
59AC3557
D12/crcw0805-C 200 110K 5% Et1 E3 Rohs Compliant Vishay 59AC3557
D12/CRCW0805-C 200 110K 5% ET1 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 200 110K 5% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW0805110KJNEAC-ND CRCW0805110KJNEAC 59AC3557
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D12/crcw0805-C 200 110K 5% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers