Vishay Precision Group Chip Resistor - Surface Mount CRCW0805110KFKEA

Description
110 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
110 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-110KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110KCTR-ND
Chip Resistor - Surface Mount 541-110KCTR-ND
110 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110KCDKR-ND
Chip Resistor - Surface Mount 541-110KCDKR-ND
110 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110KCCT-ND
Chip Resistor - Surface Mount 541-110KCCT-ND
110 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 110Kohms 1% 100ppm - CRCW0805110KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 110Kohms 1% 100ppm
CRCW0805110KFKEA
Thick Film Resistors - SMD 1/8watt 110Kohms 1% 100ppm CRCW0805110KFKEA
Thick Film Resistors - SMD 1/8watt 110Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 110Kohms 1% 100ppm

Supplier's Site
Res, Thick Film, 110K, 1%, 0.125W, 0805; Resistance Vishay - 52K9827 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110K, 1%, 0.125W, 0805; Resistance Vishay
52K9827
Res, Thick Film, 110K, 1%, 0.125W, 0805; Resistance Vishay 52K9827
RES, THICK FILM, 110K, 1%, 0.125W, 0805; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 110K, 1%, 0.125W, 0805; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 110K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4258 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4258
Res, Thick Film, 110K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4258
RES, THICK FILM, 110K, 1%, 0.125W, 0805, REEL; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 110K, 1%, 0.125W, 0805, REEL; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5438 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5438
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5438
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 110 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 110 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-110KCTR-ND CRCW0805110KFKEA 52K9827 61M5438
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 110Kohms 1% 100ppm Res, Thick Film, 110K, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 2-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details