VISHAY INTERTECHNOLOGY, INC.
CRCW08051100F -- 110 OHM 5% RESISTOR
Vishay Intertechnology, Inc.
110 OHM 5% RESISTOR
CRCW08051100F
Description
110ohm 5% RESISTOR
Request a Quote
Email Supplier
Description
110ohm 5% RESISTOR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08051100F |
|
Product Name
|
110 OHM 5% RESISTOR |
|
Resistance Range
|
110 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details