VISHAY INTERTECHNOLOGY, INC.
CRCW080510ROF -- RESISTOR, 10 OHM, .1
Vishay Intertechnology, Inc.
RESISTOR, 10 OHM, .1
CRCW080510ROF
Description
RESISTOR, 10ohm, .1
Request a Quote
Email Supplier
Description
RESISTOR, 10ohm, .1
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW080510ROF |
|
Product Name
|
RESISTOR, 10 OHM, .1 |
|
Resistance Range
|
10 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Resistance Range
17.5 ohms
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details