Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080510R7FKTA

Description
10.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080510R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080510R7FKTA-ND
Chip Resistor - Surface Mount CRCW080510R7FKTA-ND
10.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:10.7ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW080510R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:10.7ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW080510R7FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:10.7ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW080510R7FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:10.7ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:10.7ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistor, Thick Film, 10.7 Ohm, 125Mw, 1%; Resistance Vishay - 07J4739 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10.7 Ohm, 125Mw, 1%; Resistance Vishay
07J4739
Resistor, Thick Film, 10.7 Ohm, 125Mw, 1%; Resistance Vishay 07J4739
RESISTOR, THICK FILM, 10.7 OHM, 125mW, 1%; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 10.7 OHM, 125mW, 1%; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080510R7FKTA-ND CRCW080510R7FKTA 07J4739
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:10.7ohm; Resistance Tolerance:+/- 1%; Power Rating... Resistor, Thick Film, 10.7 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 10.7 ohms 10.7 ohms 10.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers