Vishay Intertechnology, Inc. RES 10.7 OHM .33W 1% 0805 SMD CRCW080510R7FKEAHP

Description
RES 10.7ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 10.7ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM .33W 1% 0805 SMD - CRCW080510R7FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM .33W 1% 0805 SMD
CRCW080510R7FKEAHP
RES 10.7 OHM .33W 1% 0805 SMD CRCW080510R7FKEAHP
RES 10.7ohm .33W 1% 0805 SMD

RES 10.7ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080510R7FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080510R7FKEAHP-ND
Chip Resistor - Surface Mount CRCW080510R7FKEAHP-ND
10.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080510R7FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080510R7FKEAHP
Chip Resistor - Surface Mount CRCW080510R7FKEAHP
RES SMD 10.7 OHM 1% 1/2W 0805

RES SMD 10.7 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW080510R7FKEAHP CRCW080510R7FKEAHP-ND CRCW080510R7FKEAHP
Product Name RES 10.7 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 10.7 ohms 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD473JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details