Vishay Precision Group Chip Resistor - Surface Mount CRCW080510R7FKEA

Description
10.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10.7CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.7CTR-ND
Chip Resistor - Surface Mount 541-10.7CTR-ND
10.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080510R7FKEA - CRCW080510R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080510R7FKEA
CRCW080510R7FKEA
CRCW080510R7FKEA CRCW080510R7FKEA
CRCW080510R7FKEA

CRCW080510R7FKEA

Supplier's Site
Res, Thick Film, 10R7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4246 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R7, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4246
Res, Thick Film, 10R7, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4246
RES, THICK FILM, 10R7, 1%, 0.125W, 0805, REEL; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R7, 1%, 0.125W, 0805, REEL; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4434 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4434
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4434
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10.7 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10.7 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-10.7CTR-ND CRCW080510R7FKEA 42K4246 27W4434
Product Name Chip Resistor - Surface Mount CRCW080510R7FKEA Res, Thick Film, 10R7, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms 10.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD915GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details