Vishay Intertechnology, Inc. RES 10.5 OHM 1/8W 1% 0805 SMD CRCW080510R5FKTA

Description
RES 10.5ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 10.5ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM 1/8W 1% 0805 SMD - CRCW080510R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1/8W 1% 0805 SMD
CRCW080510R5FKTA
RES 10.5 OHM 1/8W 1% 0805 SMD CRCW080510R5FKTA
RES 10.5ohm 1/8W 1% 0805 SMD

RES 10.5ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080510R5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080510R5FKTA-ND
Chip Resistor - Surface Mount CRCW080510R5FKTA-ND
10.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 10.5 Ohm, 125Mw, 1%; Resistance Vishay - 07J4738 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10.5 Ohm, 125Mw, 1%; Resistance Vishay
07J4738
Resistor, Thick Film, 10.5 Ohm, 125Mw, 1%; Resistance Vishay 07J4738
RESISTOR, THICK FILM, 10.5 OHM, 125mW, 1%; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 10.5 OHM, 125mW, 1%; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080510R5FKTA CRCW080510R5FKTA-ND 07J4738
Product Name RES 10.5 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 10.5 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 10.5 ohms 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details