Vishay Precision Group Chip Resistor - Surface Mount CRCW080510R5FKEA

Description
10.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10.5CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5CCT-ND
Chip Resistor - Surface Mount 541-10.5CCT-ND
10.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.5CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5CTR-ND
Chip Resistor - Surface Mount 541-10.5CTR-ND
10.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.5CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5CDKR-ND
Chip Resistor - Surface Mount 541-10.5CDKR-ND
10.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080510R5FKEA - CRCW080510R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080510R5FKEA
CRCW080510R5FKEA
CRCW080510R5FKEA CRCW080510R5FKEA
CRCW080510R5FKEA

CRCW080510R5FKEA

Supplier's Site
Res, Thick Film, 10R5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4245 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R5, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4245
Res, Thick Film, 10R5, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4245
RES, THICK FILM, 10R5, 1%, 0.125W, 0805, REEL; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R5, 1%, 0.125W, 0805, REEL; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4433 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4433
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4433
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10.5 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10.5 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-10.5CCT-ND CRCW080510R5FKEA 42K4245 27W4433
Product Name Chip Resistor - Surface Mount CRCW080510R5FKEA Res, Thick Film, 10R5, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details