Vishay Intertechnology, Inc. RES 10.2 OHM .33W 1% 0805 SMD CRCW080510R2FKEAHP

Description
RES 10.2ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 10.2ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM .33W 1% 0805 SMD - CRCW080510R2FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM .33W 1% 0805 SMD
CRCW080510R2FKEAHP
RES 10.2 OHM .33W 1% 0805 SMD CRCW080510R2FKEAHP
RES 10.2ohm .33W 1% 0805 SMD

RES 10.2ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080510R2FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080510R2FKEAHP-ND
Chip Resistor - Surface Mount CRCW080510R2FKEAHP-ND
10.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080510R2FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080510R2FKEAHP
Chip Resistor - Surface Mount CRCW080510R2FKEAHP
RES SMD 10.2 OHM 1% 1/2W 0805

RES SMD 10.2 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW080510R2FKEAHP CRCW080510R2FKEAHP-ND CRCW080510R2FKEAHP
Product Name RES 10.2 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details