Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080510R2FKEA

Description
10.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10.2CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2CCT-ND
Chip Resistor - Surface Mount 541-10.2CCT-ND
10.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.2CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2CTR-ND
Chip Resistor - Surface Mount 541-10.2CTR-ND
10.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.2CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2CDKR-ND
Chip Resistor - Surface Mount 541-10.2CDKR-ND
10.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:10.2ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW080510R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:10.2ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW080510R2FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:10.2ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW080510R2FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:10.2ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:10.2ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 10R2, 1%, 0.125W, 0805; Resistance Vishay - 52K9805 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R2, 1%, 0.125W, 0805; Resistance Vishay
52K9805
Res, Thick Film, 10R2, 1%, 0.125W, 0805; Resistance Vishay 52K9805
RES, THICK FILM, 10R2, 1%, 0.125W, 0805; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, THICK FILM, 10R2, 1%, 0.125W, 0805; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3290 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3290
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3290
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10.2 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10.2 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-10.2CCT-ND CRCW080510R2FKEA 52K9805 24W3290
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:10.2ohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 10R2, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers