Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 10ohms 5% CRCW080510R0JNTB

Description
Thick Film Resistors - SMD 1/8watt 10ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 10ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 10ohms 5% - CRCW080510R0JNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 10ohms 5%
CRCW080510R0JNTB
Thick Film Resistors - SMD 1/8watt 10ohms 5% CRCW080510R0JNTB
Thick Film Resistors - SMD 1/8watt 10ohms 5%

Thick Film Resistors - SMD 1/8watt 10ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080510R0JNTBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080510R0JNTBCT-ND
Chip Resistor - Surface Mount 541-CRCW080510R0JNTBCT-ND
RES SMD 10 OHM 5% 1/8W 0805

RES SMD 10 OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080510R0JNTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080510R0JNTBDKR-ND
Chip Resistor - Surface Mount 541-CRCW080510R0JNTBDKR-ND
RES SMD 10 OHM 5% 1/8W 0805

RES SMD 10 OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080510R0JNTBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080510R0JNTBTR-ND
Chip Resistor - Surface Mount 541-CRCW080510R0JNTBTR-ND
10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW080510R0JNTB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW080510R0JNTB
Resistors - Chip Resistor - Surface Mount CRCW080510R0JNTB
RES SMD 10 OHM 5% 1/8W 0805

RES SMD 10 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW080510R0JNTB 541-CRCW080510R0JNTBCT-ND CRCW080510R0JNTB
Product Name Thick Film Resistors - SMD 1/8watt 10ohms 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers