10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/8watt 10ohms 1% 100ppm
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW080510R0FKTB-ND | CRCW080510R0FKTB |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/8watt 10ohms 1% 100ppm |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 10 ohms | 10 ohms |