Vishay Precision Group Chip Resistor - Surface Mount CRCW080510R0FKEAHP

Description
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10.0TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0TDKR-ND
Chip Resistor - Surface Mount 541-10.0TDKR-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0TTR-ND
Chip Resistor - Surface Mount 541-10.0TTR-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0TCT-ND
Chip Resistor - Surface Mount 541-10.0TCT-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8123372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123372
Surface Mount Resistors 8123372
Vishay CRCW080510R0FKEAHP

Vishay CRCW080510R0FKEAHP

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236331-CRCW080510R0FKEAHP
Resistors - Chip Resistor - Surface Mount 1236331-CRCW080510R0FKEAHP
Win Source Part Number: 1236331-CRCW080510R0 FKEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10.0TCT,541-10.0 TDKR,541-10.0T,541-1 0.0TTR Base Product Number: CRCW0805

Win Source Part Number: 1236331-CRCW080510R0FKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10.0TCT,541-10.0TDKR,541-10.0T,541-10.0TTR
Base Product Number: CRCW0805

Buy Now Datasheet
SMD 0.5W 150V Resistor - 52-CRCW080510R0FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 150V Resistor
52-CRCW080510R0FKEAHP
SMD 0.5W 150V Resistor 52-CRCW080510R0FKEAHP
0805 10R 1% 0.5W 150V Thick Film SMD Resistor Product overview: CRCW080510R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080510R0FKEAH P can be used for catalog matching and distributor lookup.

0805 10R 1% 0.5W 150V Thick Film SMD Resistor Product overview: CRCW080510R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080510R0FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10.0 OHM .33W 1% 0805 SMD - CRCW080510R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM .33W 1% 0805 SMD
CRCW080510R0FKEAHP
RES 10.0 OHM .33W 1% 0805 SMD CRCW080510R0FKEAHP
RES 10.0ohm .33W 1% 0805 SMD

RES 10.0ohm .33W 1% 0805 SMD

Supplier's Site
Res, Aec-Q200, 10R, 1%, 0.5W, 0805; Resistance Vishay - 65AC3415 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 1%, 0.5W, 0805; Resistance Vishay
65AC3415
Res, Aec-Q200, 10R, 1%, 0.5W, 0805; Resistance Vishay 65AC3415
RES, AEC-Q200, 10R, 1%, 0.5W, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 10R, 1%, 0.5W, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay - 12AC0246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay
12AC0246
Res, 10R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay 12AC0246
RES, 10R, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 10R, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4724 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4724
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4724
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 10 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 10 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, 10R, 1%, 0.5W, 0805; Resistance Vishay - 24T7237 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 1%, 0.5W, 0805; Resistance Vishay
24T7237
Res, Aec-Q200, 10R, 1%, 0.5W, 0805; Resistance Vishay 24T7237
RES, AEC-Q200, 10R, 1%, 0.5W, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 10R, 1%, 0.5W, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW080510R0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080510R0FKEAHP
Chip Resistor - Surface Mount CRCW080510R0FKEAHP
RES SMD 10 OHM 1% 1/2W 0805

RES SMD 10 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-10.0TDKR-ND 8123372 1236331-CRCW080510R0FKEAHP 52-CRCW080510R0FKEAHP CRCW080510R0FKEAHP 65AC3415 12AC0246 41R4724 CRCW080510R0FKEAHP
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount SMD 0.5W 150V Resistor RES 10.0 OHM .33W 1% 0805 SMD Res, Aec-Q200, 10R, 1%, 0.5W, 0805; Resistance Vishay Res, 10R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details