Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080510R0FKEAC

Description
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4132-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4132-1-ND
Chip Resistor - Surface Mount 541-4132-1-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4132-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4132-6-ND
Chip Resistor - Surface Mount 541-4132-6-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4132-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4132-2-ND
Chip Resistor - Surface Mount 541-4132-2-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 10Ω 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW080510R0FKEAC - Utmel Electronic Limited
Hong Kong, China
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 10Ω 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW080510R0FKEAC
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 10Ω 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW080510R0FKEAC
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 10Ω 0805 Chip Resistor - Surface Mount ROHS

125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 10Ω 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 541-4132-1-ND 17930-CRCW080510R0FKEAC
Product Name Chip Resistor - Surface Mount 125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 10Ω 0805 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details