Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW080510M1100ET1

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW080510M1100ET1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW080510M1100ET1
Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW080510M1100ET1
Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW080510M1100ET1
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:...
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567803P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details