Vishay Precision Group Vishay/DaleThick Film Resistors - SMD 1/8watt 10Mohms 1% 100ppm CRCW080510M0FKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 10Mohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 10Mohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 10Mohms 1% 100ppm - CRCW080510M0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 10Mohms 1% 100ppm
CRCW080510M0FKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 10Mohms 1% 100ppm CRCW080510M0FKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 10Mohms 1% 100ppm

Vishay/DaleThick Film Resistors - SMD 1/8watt 10Mohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080510M0FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080510M0FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW080510M0FKEBCT-ND
10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080510M0FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080510M0FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW080510M0FKEBDKR-ND
10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080510M0FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080510M0FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW080510M0FKEBTR-ND
10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 100 10M 1% Et5 E3 Rohs Compliant Vishay - 49P0209 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 10M 1% Et5 E3 Rohs Compliant Vishay
49P0209
D12/crcw0805 100 10M 1% Et5 E3 Rohs Compliant Vishay 49P0209
D12/CRCW0805 100 10M 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 10M 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080510M0FKEB 541-CRCW080510M0FKEBCT-ND 49P0209
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 10Mohms 1% 100ppm Chip Resistor - Surface Mount D12/crcw0805 100 10M 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 1.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details