Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - CRCW080510M0FKEAC CRCW080510M0FKEAC

Description
Manufacturer: Vishay Win Source Part Number: 915889-CRCW080510M0F KEAC Series: CRCW-C Operating Temperature Range: -55°C ~ 155°C Features: 10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-CRCW080510M0FKEA CCT, 541-CRCW080510M0FKEA CTR, CRCW080510M0FKEAC-ND , 541-CRCW080510M0FKEA CDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915889-CRCW080510M0F KEAC Series: CRCW-C Operating Temperature Range: -55°C ~ 155°C Features: 10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-CRCW080510M0FKEA CCT, 541-CRCW080510M0FKEA CTR, CRCW080510M0FKEAC-ND , 541-CRCW080510M0FKEA CDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW080510M0FKEAC
915889-CRCW080510M0FKEAC
Chip Resistor - Surface Mount - CRCW080510M0FKEAC 915889-CRCW080510M0FKEAC
Manufacturer: Vishay Win Source Part Number: 915889-CRCW080510M0F KEAC Series: CRCW-C Operating Temperature Range: -55°C ~ 155°C Features: 10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-CRCW080510M0FKEA CCT, 541-CRCW080510M0FKEA CTR, CRCW080510M0FKEAC-ND , 541-CRCW080510M0FKEA CDKR

Manufacturer: Vishay
Win Source Part Number: 915889-CRCW080510M0FKEAC
Series: CRCW-C
Operating Temperature Range: -55°C ~ 155°C
Features: 10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-CRCW080510M0FKEACCT, 541-CRCW080510M0FKEACTR, CRCW080510M0FKEAC-ND, 541-CRCW080510M0FKEACDKR

Buy Now Datasheet
SMD 0.125W 8W Resistor - 52-CRCW080510M0FKEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 8W Resistor
52-CRCW080510M0FKEAC
SMD 0.125W 8W Resistor 52-CRCW080510M0FKEAC
Res Thick Film 0805 10M Ohm 1% 0.125W(1/8W) ±100ppm/°C Pad SMD T/R Product overview: CRCW080510M0FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080510M0FKEAC can be used for catalog matching and distributor lookup.

Res Thick Film 0805 10M Ohm 1% 0.125W(1/8W) ±100ppm/°C Pad SMD T/R Product overview: CRCW080510M0FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080510M0FKEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-CRCW080510M0FKEACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080510M0FKEACTR-ND
Chip Resistor - Surface Mount 541-CRCW080510M0FKEACTR-ND
10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080510M0FKEACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080510M0FKEACDKR-ND
Chip Resistor - Surface Mount 541-CRCW080510M0FKEACDKR-ND
10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080510M0FKEACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080510M0FKEACCT-ND
Chip Resistor - Surface Mount 541-CRCW080510M0FKEACCT-ND
10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RES 10M OHM 1% 1/8W 0805 - 873-CRCW080510M0FKEAC - Utmel Electronic Limited
Hong Kong, China
RES 10M OHM 1% 1/8W 0805
873-CRCW080510M0FKEAC
RES 10M OHM 1% 1/8W 0805 873-CRCW080510M0FKEAC
RES 10M OHM 1% 1/8W 0805

RES 10M OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 915889-CRCW080510M0FKEAC 52-CRCW080510M0FKEAC 541-CRCW080510M0FKEACTR-ND 873-CRCW080510M0FKEAC
Product Name Chip Resistor - Surface Mount - CRCW080510M0FKEAC SMD 0.125W 8W Resistor Chip Resistor - Surface Mount RES 10M OHM 1% 1/8W 0805
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0805 0805; 0805
Resistance Range 1.00E7 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details