Vishay Precision Group RES 10.0M OHM 1/8W 1% 0805 SMD CRCW080510M0FKEA

Description
RES 10.0Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 10.0Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0M OHM 1/8W 1% 0805 SMD - CRCW080510M0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0M OHM 1/8W 1% 0805 SMD
CRCW080510M0FKEA
RES 10.0M OHM 1/8W 1% 0805 SMD CRCW080510M0FKEA
RES 10.0Mohm 1/8W 1% 0805 SMD

RES 10.0Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-10.0MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0MCDKR-ND
Chip Resistor - Surface Mount 541-10.0MCDKR-ND
10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0MCTR-ND
Chip Resistor - Surface Mount 541-10.0MCTR-ND
10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0MCCT-ND
Chip Resistor - Surface Mount 541-10.0MCCT-ND
10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1147405-CRCW080510M0FKEA
Resistors - Chip Resistor - Surface Mount 1147405-CRCW080510M0FKEA
Win Source Part Number: 1147405-CRCW080510M0 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CRCW080510M0FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10.0MCDKR,D12/CR CW0805 100 10M 1% ET1 E3,541-10.0MCTR,541- 10.0MCCT Base Product Number: CRCW0805

Win Source Part Number: 1147405-CRCW080510M0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CRCW080510M0FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10.0MCDKR,D12/CRCW0805 100 10M 1% ET1 E3,541-10.0MCTR,541-10.0MCCT
Base Product Number: CRCW0805

Buy Now Datasheet
SMD 150V 125mW Resistor - 52-CRCW080510M0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 125mW Resistor
52-CRCW080510M0FKEA
SMD 150V 125mW Resistor 52-CRCW080510M0FKEA
0805 Thick Film Resistor, 10MR, 1%, 150V, 125mW, SMD Product overview: CRCW080510M0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080510M0FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 10MR, 1%, 150V, 125mW, SMD Product overview: CRCW080510M0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080510M0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 10M, 1%, 0.125W, 0805; Resistance Vishay - 52K9801 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 1%, 0.125W, 0805; Resistance Vishay
52K9801
Res, Thick Film, 10M, 1%, 0.125W, 0805; Resistance Vishay 52K9801
RES, THICK FILM, 10M, 1%, 0.125W, 0805; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 10M, 1%, 0.125W, 0805; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10M, 1%, 0.125W, 0805, Reel; Resistance Vishay - 23K2481 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 1%, 0.125W, 0805, Reel; Resistance Vishay
23K2481
Res, Thick Film, 10M, 1%, 0.125W, 0805, Reel; Resistance Vishay 23K2481
RES, THICK FILM, 10M, 1%, 0.125W, 0805, REEL; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10M, 1%, 0.125W, 0805, REEL; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080510M0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080510M0FKEA
Chip Resistor - Surface Mount CRCW080510M0FKEA
RES SMD 10M OHM 1% 1/8W 0805

RES SMD 10M OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW080510M0FKEA 541-10.0MCDKR-ND 1147405-CRCW080510M0FKEA 52-CRCW080510M0FKEA 52K9801 23K2481 CRCW080510M0FKEA
Product Name RES 10.0M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 150V 125mW Resistor Res, Thick Film, 10M, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 10M, 1%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 1.00E7 ohms 0.0100 ohms 1.00E7 ohms 1.00E7 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 5 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879134-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD393GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details