Vishay Intertechnology, Inc. RES 10M OHM 1/8W .5% 0805 SMD CRCW080510M0DHEAP

Description
RES 10Mohm 1/8W .5% 0805 SMD
Request a Quote
Description
RES 10Mohm 1/8W .5% 0805 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay resistor, part number 84AH5263, is a semi-precision thick film chip resistor with a case size of 0805. It has a power rating of 0.125W and a resistance value of 10MΩ with a tolerance of ±0.5%. This resistor features a low temperature coefficient of 50 ppm/K and is AEC-Q200 qualified, making it suitable for automotive applications. The component is RoHS compliant and has pure tin plating for compatibility with both lead-free and lead-containing soldering processes. It operates within a temperature range of -55°C to +155°C and has a maximum operating voltage of 150V. The resistor is designed for high reliability and stability, with a failure rate of less than 0.1 x 10^-9 h^-1.

Datasheet Summary
Powered by GS/AI

The Vishay resistor, part number 84AH5263, is a semi-precision thick film chip resistor with a case size of 0805. It has a power rating of 0.125W and a resistance value of 10MΩ with a tolerance of ±0.5%. This resistor features a low temperature coefficient of 50 ppm/K and is AEC-Q200 qualified, making it suitable for automotive applications. The component is RoHS compliant and has pure tin plating for compatibility with both lead-free and lead-containing soldering processes. It operates within a temperature range of -55°C to +155°C and has a maximum operating voltage of 150V. The resistor is designed for high reliability and stability, with a failure rate of less than 0.1 x 10^-9 h^-1.

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1/8W .5% 0805 SMD - CRCW080510M0DHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/8W .5% 0805 SMD
CRCW080510M0DHEAP
RES 10M OHM 1/8W .5% 0805 SMD CRCW080510M0DHEAP
RES 10Mohm 1/8W .5% 0805 SMD

RES 10Mohm 1/8W .5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-10MAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10MAZDKR-ND
Chip Resistor - Surface Mount 541-10MAZDKR-ND
10 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10MAZTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10MAZTR-ND
Chip Resistor - Surface Mount 541-10MAZTR-ND
10 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10MAZCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10MAZCT-ND
Chip Resistor - Surface Mount 541-10MAZCT-ND
10 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080510M0DHEAP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080510M0DHEAP
Chip Resistor - Surface Mount CRCW080510M0DHEAP
RES SMD 10M OHM 0.5% 1/8W 0805

RES SMD 10M OHM 0.5% 1/8W 0805

Supplier's Site Datasheet
Res, Aec-Q200, 10M, 0.5%, 0.125W, 0805 Rohs Compliant Vishay - 84AH5263 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10M, 0.5%, 0.125W, 0805 Rohs Compliant Vishay
84AH5263
Res, Aec-Q200, 10M, 0.5%, 0.125W, 0805 Rohs Compliant Vishay 84AH5263
RES, AEC-Q200, 10M, 0.5%, 0.125W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 10M, 0.5%, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW080510M0DHEAP 541-10MAZDKR-ND CRCW080510M0DHEAP 84AH5263
Product Name RES 10M OHM 1/8W .5% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, 10M, 0.5%, 0.125W, 0805 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 1.00E7 ohms 1.00E7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details