10.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
10.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
10.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Thick Film ResistorSeries:CRCW;
RES, THICK FILM, 10K7, 1%, 0.125W, 0805; Resistance:10.7kohm;
RES, THICK FILM, 10K7, 1%, 0.125W, 0805, REEL; Resistance:10.7kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-10.7KCCT-ND | CRCW080510K7FKEA | 52K9800 |
| Product Name | Chip Resistor - Surface Mount | Thick Film ResistorSeries:CRCW; Resistance:10.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... | Res, Thick Film, 10K7, 1%, 0.125W, 0805; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |