10.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
10.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
10.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 10K5, 1%, 0.125W, 0805; Resistance:10.5kohm;
RES, THICK FILM, 10K5, 1%, 0.125W, 0805, REEL; Resistance:10.5kohm;
RES SMD 10.5K OHM 1% 1/8W 0805
| RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6790822 | CRCW080510K5FKEA | 541-10.5KCCT-ND | 52K9799 | 873-CRCW080510K5FKEA |
| Product Name | Surface Mount Resistors | CRCW080510K5FKEA | Chip Resistor - Surface Mount | Res, Thick Film, 10K5, 1%, 0.125W, 0805; Resistance Vishay | RES SMD 10.5K OHM 1% 1/8W 0805 |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD); SURFACE MOUNT |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use |