Vishay Precision Group Thick Film Resistors - SMD 1/8watt 10.2Kohms 1% 100ppm CRCW080510K2FKEA

Description
Thick Film Resistors - SMD 1/8watt 10.2Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 10.2Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 10.2Kohms 1% 100ppm - CRCW080510K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 10.2Kohms 1% 100ppm
CRCW080510K2FKEA
Thick Film Resistors - SMD 1/8watt 10.2Kohms 1% 100ppm CRCW080510K2FKEA
Thick Film Resistors - SMD 1/8watt 10.2Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 10.2Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-10.2KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2KCDKR-ND
Chip Resistor - Surface Mount 541-10.2KCDKR-ND
10.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.2KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2KCCT-ND
Chip Resistor - Surface Mount 541-10.2KCCT-ND
10.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.2KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2KCTR-ND
Chip Resistor - Surface Mount 541-10.2KCTR-ND
10.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790813
Surface Mount Resistors 6790813
Vishay CRCW080510K2FKEA

Vishay CRCW080510K2FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW080510K2FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080510K2FKEA
Chip Resistor - Surface Mount CRCW080510K2FKEA
RES SMD 10.2K OHM 1% 1/8W 0805

RES SMD 10.2K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 10K2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4240 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K2, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4240
Res, Thick Film, 10K2, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4240
RES, THICK FILM, 10K2, 1%, 0.125W, 0805, REEL; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K2, 1%, 0.125W, 0805, REEL; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10K2, 1%, 0.125W, 0805; Resistance Vishay - 52K9798 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K2, 1%, 0.125W, 0805; Resistance Vishay
52K9798
Res, Thick Film, 10K2, 1%, 0.125W, 0805; Resistance Vishay 52K9798
RES, THICK FILM, 10K2, 1%, 0.125W, 0805; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K2, 1%, 0.125W, 0805; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW080510K2FKEA 541-10.2KCDKR-ND 6790813 CRCW080510K2FKEA 42K4240
Product Name Thick Film Resistors - SMD 1/8watt 10.2Kohms 1% 100ppm Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 10K2, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric]
Resistance Range 10200 ohms 10200 ohms 10200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD913JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details