Vishay Intertechnology, Inc. THICK FILM,0603,10.2K OHM,0.5%,1/10W,100PPM,SMD,TR CRCW080510K2DKTAP

Description
THICK FILM,0603,10.2Kohm,0 .5%,1/10W,100PPM,SMD ,TR
Request a Quote Datasheet
Description
THICK FILM,0603,10.2Kohm,0 .5%,1/10W,100PPM,SMD ,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THICK FILM,0603,10.2K OHM,0.5%,1/10W,100PPM,SMD,TR - CRCW080510K2DKTAP - ASAP Semiconductor LLC
Anaheim, CA, United States
THICK FILM,0603,10.2K OHM,0.5%,1/10W,100PPM,SMD,TR
CRCW080510K2DKTAP
THICK FILM,0603,10.2K OHM,0.5%,1/10W,100PPM,SMD,TR CRCW080510K2DKTAP
THICK FILM,0603,10.2Kohm,0 .5%,1/10W,100PPM,SMD ,TR

THICK FILM,0603,10.2Kohm,0.5%,1/10W,100PPM,SMD,TR

Supplier's Site
Chip Resistor - Surface Mount - CRCW080510K2DKTAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080510K2DKTAP-ND
Chip Resistor - Surface Mount CRCW080510K2DKTAP-ND
10.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080510K2DKTAP CRCW080510K2DKTAP-ND
Product Name THICK FILM,0603,10.2K OHM,0.5%,1/10W,100PPM,SMD,TR Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0805; 0805
Resistance Range 10200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details