Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080510K0JNTC

Description
RES SMD 10K OHM 5% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 10K OHM 5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080510K0JNTCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080510K0JNTCDKR-ND
Chip Resistor - Surface Mount 541-CRCW080510K0JNTCDKR-ND
RES SMD 10K OHM 5% 1/8W 0805

RES SMD 10K OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080510K0JNTCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080510K0JNTCTR-ND
Chip Resistor - Surface Mount 541-CRCW080510K0JNTCTR-ND
10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080510K0JNTCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080510K0JNTCCT-ND
Chip Resistor - Surface Mount 541-CRCW080510K0JNTCCT-ND
RES SMD 10K OHM 5% 1/8W 0805

RES SMD 10K OHM 5% 1/8W 0805

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 10Kohms 5% - CRCW080510K0JNTC - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 10Kohms 5%
CRCW080510K0JNTC
Thick Film Resistors - SMD 1/8watt 10Kohms 5% CRCW080510K0JNTC
Thick Film Resistors - SMD 1/8watt 10Kohms 5%

Thick Film Resistors - SMD 1/8watt 10Kohms 5%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW080510K0JNTCDKR-ND CRCW080510K0JNTC
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 10Kohms 5%
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details