Vishay Intertechnology, Inc. Res Thick Film 0805 10K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW080510K0JNEC

Description
Res Thick Film 0805 10K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 10K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 10K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R - CRCW080510K0JNEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 10K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
CRCW080510K0JNEC
Res Thick Film 0805 10K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW080510K0JNEC
Res Thick Film 0805 10K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0805 10K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080510K0JNECTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080510K0JNECTR-ND
Chip Resistor - Surface Mount 541-CRCW080510K0JNECTR-ND
10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080510K0JNECCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080510K0JNECCT-ND
Chip Resistor - Surface Mount 541-CRCW080510K0JNECCT-ND
RES SMD 10K OHM 5% 1/8W 0805

RES SMD 10K OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080510K0JNECDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080510K0JNECDKR-ND
Chip Resistor - Surface Mount 541-CRCW080510K0JNECDKR-ND
RES SMD 10K OHM 5% 1/8W 0805

RES SMD 10K OHM 5% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080510K0JNEC 541-CRCW080510K0JNECTR-ND
Product Name Res Thick Film 0805 10K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567545P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details