Vishay Precision Group RES 10K OHM .33W 5% 0805 SMD CRCW080510K0JNEAHP

Description
RES 10Kohm .33W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 10Kohm .33W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM .33W 5% 0805 SMD - CRCW080510K0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM .33W 5% 0805 SMD
CRCW080510K0JNEAHP
RES 10K OHM .33W 5% 0805 SMD CRCW080510K0JNEAHP
RES 10Kohm .33W 5% 0805 SMD

RES 10Kohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-10KTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KTATR-ND
Chip Resistor - Surface Mount 541-10KTATR-ND
10 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KTADKR-ND
Chip Resistor - Surface Mount 541-10KTADKR-ND
10 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KTACT-ND
Chip Resistor - Surface Mount 541-10KTACT-ND
10 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080510K0JNEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080510K0JNEAHP
Chip Resistor - Surface Mount CRCW080510K0JNEAHP
RES SMD 10K OHM 5% 1/2W 0805

RES SMD 10K OHM 5% 1/2W 0805

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 10K, 0805; Resistance Vishay - 24T7236 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10K, 0805; Resistance Vishay
24T7236
Res, Aec-Q200, Thick Film, 10K, 0805; Resistance Vishay 24T7236
RES, AEC-Q200, THICK FILM, 10K, 0805; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10K, 0805; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 10K, 0805; Resistance Vishay - 65AC3414 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10K, 0805; Resistance Vishay
65AC3414
Res, Aec-Q200, Thick Film, 10K, 0805; Resistance Vishay 65AC3414
RES, AEC-Q200, THICK FILM, 10K, 0805; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10K, 0805; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW080510K0JNEAHP 541-10KTATR-ND CRCW080510K0JNEAHP 24T7236
Product Name RES 10K OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 10K, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data