Vishay Precision Group Chip Resistor - Surface Mount CRCW080510K0JNEAC

Description
10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4163-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4163-6-ND
Chip Resistor - Surface Mount 541-4163-6-ND
10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4163-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4163-2-ND
Chip Resistor - Surface Mount 541-4163-2-ND
10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4163-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4163-1-ND
Chip Resistor - Surface Mount 541-4163-1-ND
10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
SMD 0.125W 10000ohm 150V Resistor - 52-CRCW080510K0JNEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 10000ohm 150V Resistor
52-CRCW080510K0JNEAC
SMD 0.125W 10000ohm 150V Resistor 52-CRCW080510K0JNEAC
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 10000ohm, 150V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP Product overview: CRCW080510K0JNEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 10000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 10000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080510K0JNEAC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 10000ohm, 150V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP Product overview: CRCW080510K0JNEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 10000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 10000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080510K0JNEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080510K0JNEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080510K0JNEAC
Chip Resistor - Surface Mount CRCW080510K0JNEAC
RES 10K OHM 5% 1/8W 0805

RES 10K OHM 5% 1/8W 0805

Supplier's Site Datasheet
Resistance Vishay - 45AC9161 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
45AC9161
Resistance Vishay 45AC9161
Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:150V RoHS Compliant: Yes

Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 0.125W, Thick Film, 0805; Resistance Vishay - 26AK5051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.125W, Thick Film, 0805; Resistance Vishay
26AK5051
Res, 10K, 5%, 0.125W, Thick Film, 0805; Resistance Vishay 26AK5051
RES, 10K, 5%, 0.125W, THICK FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:0.125W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 10K, 5%, 0.125W, THICK FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:0.125W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-4163-6-ND 52-CRCW080510K0JNEAC CRCW080510K0JNEAC 45AC9161 26AK5051
Product Name Chip Resistor - Surface Mount SMD 0.125W 10000ohm 150V Resistor Chip Resistor - Surface Mount Resistance Vishay Res, 10K, 5%, 0.125W, Thick Film, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7683FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details