Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW080510K0JNEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1329668-CRCW080510K0 JNEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 541-10KACT,541-10KAD KR,D12/CRCW0805 200 10K 5% ET1 E3,541-10KATR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1329668-CRCW080510K0 JNEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 541-10KACT,541-10KAD KR,D12/CRCW0805 200 10K 5% ET1 E3,541-10KATR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1329668-CRCW080510K0JNEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329668-CRCW080510K0JNEA
Resistors - Chip Resistor - Surface Mount 1329668-CRCW080510K0JNEA
Manufacturer: Vishay Dale Win Source Part Number: 1329668-CRCW080510K0 JNEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 541-10KACT,541-10KAD KR,D12/CRCW0805 200 10K 5% ET1 E3,541-10KATR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329668-CRCW080510K0JNEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 541-10KACT,541-10KADKR,D12/CRCW0805 200 10K 5% ET1 E3,541-10KATR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CRCW080510K0JNEA - CRCW080510K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080510K0JNEA
CRCW080510K0JNEA
CRCW080510K0JNEA CRCW080510K0JNEA
CRCW080510K0JNEA

CRCW080510K0JNEA

Supplier's Site
SMD Resistor - 52-CRCW080510K0JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10K Ohm 5% Thick Film Chip Resistor 0805 SMD Product overview: CRCW080510K0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080510K0JNEA can be used for catalog matching and distributor lookup.

10K Ohm 5% Thick Film Chip Resistor 0805 SMD Product overview: CRCW080510K0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080510K0JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KADKR-ND
Chip Resistor - Surface Mount 541-10KADKR-ND
10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KATR-ND
Chip Resistor - Surface Mount 541-10KATR-ND
10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KACT-ND
Chip Resistor - Surface Mount 541-10KACT-ND
10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 10K, 5%, 0.125W, 0805; Resistance Vishay - 52K9797 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 0.125W, 0805; Resistance Vishay
52K9797
Res, Thick Film, 10K, 5%, 0.125W, 0805; Resistance Vishay 52K9797
RES, THICK FILM, 10K, 5%, 0.125W, 0805; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 0.125W, 0805; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K, 5%, 0.125W, 0805, Reel; Resistance Vishay - 10J8213 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 0.125W, 0805, Reel; Resistance Vishay
10J8213
Res, Thick Film, 10K, 5%, 0.125W, 0805, Reel; Resistance Vishay 10J8213
RES, THICK FILM, 10K, 5%, 0.125W, 0805, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 0.125W, 0805, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay - 96Y9132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay
96Y9132
Res, 10K, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay 96Y9132
RES, 10K, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:CRCW e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 10K, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:CRCW e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay - 61M5433 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay
61M5433
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay 61M5433
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080510K0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080510K0JNEA
Chip Resistor - Surface Mount CRCW080510K0JNEA
RES SMD 10K OHM 5% 1/8W 0805

RES SMD 10K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1329668-CRCW080510K0JNEA CRCW080510K0JNEA 52-CRCW080510K0JNEA 541-10KADKR-ND 52K9797 10J8213 96Y9132 61M5433 CRCW080510K0JNEA
Product Name Resistors - Chip Resistor - Surface Mount CRCW080510K0JNEA SMD Resistor Chip Resistor - Surface Mount Res, Thick Film, 10K, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 10K, 5%, 0.125W, 0805, Reel; Resistance Vishay Res, 10K, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers