Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/8watt 10Kohms 1% 100ppm CRCW080510K0FKTC

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 10Kohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 10Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 10Kohms 1% 100ppm - CRCW080510K0FKTC - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 10Kohms 1% 100ppm
CRCW080510K0FKTC
Vishay/DaleThick Film Resistors - SMD 1/8watt 10Kohms 1% 100ppm CRCW080510K0FKTC
Vishay/DaleThick Film Resistors - SMD 1/8watt 10Kohms 1% 100ppm

Vishay/DaleThick Film Resistors - SMD 1/8watt 10Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW080510K0FKTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080510K0FKTC-ND
Chip Resistor - Surface Mount CRCW080510K0FKTC-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080510K0FKTC CRCW080510K0FKTC-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 10Kohms 1% 100ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details