Vishay Precision Group Chip Resistor - Surface Mount CRCW080510K0FKTA

Description
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3016-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3016-2-ND
Chip Resistor - Surface Mount 541-3016-2-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3016-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3016-1-ND
Chip Resistor - Surface Mount 541-3016-1-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3016-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3016-6-ND
Chip Resistor - Surface Mount 541-3016-6-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW080510K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW080510K0FKTA
Thick Film ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW080510K0FKTA
Thick Film ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Res, Thick Film, 10K, 1%, 0.125W, 0805; Resistance Vishay - 05F1511 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.125W, 0805; Resistance Vishay
05F1511
Res, Thick Film, 10K, 1%, 0.125W, 0805; Resistance Vishay 05F1511
RES, THICK FILM, 10K, 1%, 0.125W, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

RES, THICK FILM, 10K, 1%, 0.125W, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

Supplier's Site Datasheet
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay - 96Y9131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay
96Y9131
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay 96Y9131
RES, 10K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:CRCW Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:CRCW Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay - 31AC6369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay
31AC6369
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay 31AC6369
RES, 10K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:CRCW Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: No

RES, 10K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:CRCW Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: No

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080510K0FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080510K0FKTA
Chip Resistor - Surface Mount CRCW080510K0FKTA
RES SMD 10K OHM 1% 1/8W 0805

RES SMD 10K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-3016-2-ND CRCW080510K0FKTA 05F1511 96Y9131 31AC6369 CRCW080510K0FKTA
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Res, Thick Film, 10K, 1%, 0.125W, 0805; Resistance Vishay Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805 0805
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10200 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details