Chip Resistor
CRCW0805-HP 100 10K 1% ET6 E3
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 541-CRCW080510K0FKECHPTR-ND | CRCW080510K0FKECHP |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | |
| Tolerance | 1 +/- % |