Vishay Precision Group Res Thick Film 0805 10K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW080510K0FKEC

Description
Res Thick Film 0805 10K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 10K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 10K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW080510K0FKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 10K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW080510K0FKEC
Res Thick Film 0805 10K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW080510K0FKEC
Res Thick Film 0805 10K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 10K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-3015-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3015-6-ND
Chip Resistor - Surface Mount 541-3015-6-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3015-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3015-1-ND
Chip Resistor - Surface Mount 541-3015-1-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3015-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3015-2-ND
Chip Resistor - Surface Mount 541-3015-2-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 10K, 0805; Resistance Vishay - 65AC3413 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10K, 0805; Resistance Vishay
65AC3413
Res, Aec-Q200, Thick Film, 10K, 0805; Resistance Vishay 65AC3413
RES, AEC-Q200, THICK FILM, 10K, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10K, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 10K, 0805; Resistance Vishay - 65J1360 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10K, 0805; Resistance Vishay
65J1360
Res, Aec-Q200, Thick Film, 10K, 0805; Resistance Vishay 65J1360
RES, AEC-Q200, THICK FILM, 10K, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10K, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080510K0FKEC 541-3015-6-ND 65AC3413
Product Name Res Thick Film 0805 10K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 10K, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details