The Vishay CRCW0805-HP thick film resistor has a resistance value of 10 kΩ with a tolerance of ±1%. It is designed for high power applications, rated for a power dissipation of 0.33 W (500 mW) and can operate within a temperature range of -55 °C to +155 °C. This resistor features excellent pulse load capability and is AEC-Q200 qualified, making it suitable for automotive and industrial applications. The component is RoHS compliant and comes in an 0805 package size, which is 2.0 mm x 1.25 mm. The resistor's temperature coefficient is ±100 ppm/K, ensuring stability over varying temperatures.
Thick Film Resistors - SMD 1/3watt 10Kohms 1% 100ppm High Power
Vishay CRCW080510K0FKEAHP
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, THICK FILM, 10K, 1%, 0.33W, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW080510K0FKEAHP | 8123375 | 8123375P | 541-10.0KTTR-ND | 68R2997 |
| Product Name | Thick Film Resistors - SMD 1/3watt 10Kohms 1% 100ppm High Power | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 10K, 1%, 0.33W, 0805; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |