Vishay Precision Group Chip Resistor - Surface Mount CRCW080510K0FKEA

Description
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KCTR-ND
Chip Resistor - Surface Mount 541-10.0KCTR-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KCCT-ND
Chip Resistor - Surface Mount 541-10.0KCCT-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KCDKR-ND
Chip Resistor - Surface Mount 541-10.0KCDKR-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080510K0FKEA - CRCW080510K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080510K0FKEA
CRCW080510K0FKEA
CRCW080510K0FKEA CRCW080510K0FKEA
CRCW080510K0FKEA

CRCW080510K0FKEA

Supplier's Site
SMD 150V Resistor - 52-CRCW080510K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V Resistor
52-CRCW080510K0FKEA
SMD 150V Resistor 52-CRCW080510K0FKEA
0805 10kR 1% 150V Thick Film Resistor, SMD Product overview: CRCW080510K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080510K0FKEA can be used for catalog matching and distributor lookup.

0805 10kR 1% 150V Thick Film Resistor, SMD Product overview: CRCW080510K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080510K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6790816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790816
Surface Mount Resistors 6790816
Vishay CRCW080510K0FKEA

Vishay CRCW080510K0FKEA

Supplier's Site
Surface Mount Resistors - 1694499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694499
Surface Mount Resistors 1694499
Vishay CRCW080510K0FKEA

Vishay CRCW080510K0FKEA

Supplier's Site
Res, Thick Film, 10K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9796 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9796
Res, Thick Film, 10K, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9796
RES, THICK FILM, 10K, 1%, 0.125W, 0805, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.125W, 0805, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5432 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5432
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5432
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3284 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3284
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3284
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080510K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080510K0FKEA
Chip Resistor - Surface Mount CRCW080510K0FKEA
RES SMD 10K OHM 1% 1/8W 0805

RES SMD 10K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-10.0KCTR-ND CRCW080510K0FKEA 52-CRCW080510K0FKEA 6790816 52K9796 61M5432 CRCW080510K0FKEA
Product Name Chip Resistor - Surface Mount CRCW080510K0FKEA SMD 150V Resistor Surface Mount Resistors Res, Thick Film, 10K, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details