Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0805107KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0805107KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0805107KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0805107KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805107KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805107KFKTA-ND
Chip Resistor - Surface Mount CRCW0805107KFKTA-ND
107 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

107 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 107K, 1%, 0.125W, 0805; Resistance Vishay - 36C9394 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 107K, 1%, 0.125W, 0805; Resistance Vishay
36C9394
Res, Thick Film, 107K, 1%, 0.125W, 0805; Resistance Vishay 36C9394
RES, THICK FILM, 107K, 1%, 0.125W, 0805; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 107K, 1%, 0.125W, 0805; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 107K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4757 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 107K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4757
Res, Thick Film, 107K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4757
RES, THICK FILM, 107K, 1%, 0.125W, 0805, REEL; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 107K, 1%, 0.125W, 0805, REEL; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805107KFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805107KFKTA
Chip Resistor - Surface Mount CRCW0805107KFKTA
RES SMD 107K OHM 1% 1/8W 0805

RES SMD 107K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0805107KFKTA CRCW0805107KFKTA-ND 36C9394 CRCW0805107KFKTA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 107K, 1%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details